Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A28-21PY-A24

Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A28-21PY-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 PIN RECP

GT 37C 37#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A28-21PY-A24
MIL Spec Connector - MIL-DTL 5015, I GTC030A28-21PY-A24
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial - 96J4209 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
96J4209
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial 96J4209
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A28-21PY-A24 GTC030A28-21PY-A24 96J4209
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Powerpole ® 75/120 Retaining Pins 1 Block High - 111812P7 - Anderson Power Products
Specs
Mounting Inline, Panel/Bulkhead
Current Rating 55.0 to 240.0 amps
Contact Size (AWG) 16 AWG
View Details
3 suppliers