Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A28-21PW-A24

Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet
Description
GT 37C 37#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A28-21PW-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 37C 37#16 PIN RECP

GT 37C 37#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A28-21PW-A24
MIL Spec Connector - MIL-DTL 5015, I GTC030A28-21PW-A24
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial - 96J4207 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
96J4207
Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial 96J4207
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 37 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:37Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A28-21PW-A24 GTC030A28-21PW-A24 96J4207
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 37 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-115-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug connector - NPQH-D-S14-Q12-P10 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details