Amphenol Industrial Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial GTC030A24-7P

Description
GT 16C 2#12 14#16 PIN RECP
Request a Quote
Description
GT 16C 2#12 14#16 PIN RECP
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 24, 16 Position, Panel from Amphenol Industrial features a wall mount receptacle design with 16 crimp pin contacts. It utilizes a reverse bayonet coupling style, which provides secure connections in various applications. This connector is part of the GT Series and is not RoHS compliant. It is suitable for environments where robust and reliable electrical connections are required. The product's specifications make it a viable option for engineers seeking durable and efficient connector solutions for their projects.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle Size 24, 16 Position, Panel from Amphenol Industrial features a wall mount receptacle design with 16 crimp pin contacts. It utilizes a reverse bayonet coupling style, which provides secure connections in various applications. This connector is part of the GT Series and is not RoHS compliant. It is suitable for environments where robust and reliable electrical connections are required. The product's specifications make it a viable option for engineers seeking durable and efficient connector solutions for their projects.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A24-7P - PEI-Genesis
Philadelphia, PA, United States
GT 16C 2#12 14#16 PIN RECP

GT 16C 2#12 14#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial - 96J4194 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial
96J4194
Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial 96J4194
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A24-7P 96J4194
Product Name Circular Connector Receptacle Size 24, 16 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data