Amphenol Industrial Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial GTC030A24-28S-B30

Description
GT 24C 24#16 SKT RECP
Request a Quote Datasheet
Description
GT 24C 24#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GT 24C 24#16 SKT RECP

GT 24C 24#16 SKT RECP

Buy Now
 - Amphenol GTC030A24-28S-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 24C 24#16 SKT RECP

GT 24C 24#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial - 96J4192 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
96J4192
Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial 96J4192
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 24 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:24Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030A24-28S-B30 Amphenol GTC030A24-28S-B30 96J4192
Product Name Circular Connector Receptacle Size 24, 24 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-00103TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
3 suppliers
Headers, Plugs and Sockets - 2084-BB-TBKT1-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2000-5377/102-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers