Amphenol Industrial Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial GTC030A22-15PY-A24

Description
GT 6C 5#12 1#16 PIN RECP
Request a Quote
Description
GT 6C 5#12 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A22-15PY-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 6C 5#12 1#16 PIN RECP

GT 6C 5#12 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial - 96J4199 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial
96J4199
Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial 96J4199
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A22-15PY-A24 96J4199
Product Name Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Locking Connector, 30 Amp 125 Volt/250 Volt L14-30R - L1430C - Suzhou Ele Mfg Co., Ltd.
Specs
Voltage Rating 125 to 250 volts
Current Rating 30.0 amps
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details