Amphenol Industrial Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial GTC030A22-15PX-A24

Description
GT 6C 5#12 1#16 PIN RECP
Request a Quote
Description
GT 6C 5#12 1#16 PIN RECP
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A22-15PX-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 6C 5#12 1#16 PIN RECP

GT 6C 5#12 1#16 PIN RECP

Buy Now
Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial - 96J4198 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial
96J4198
Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial 96J4198
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A22-15PX-A24 96J4198
Product Name Circular Connector Receptacle, Size 22, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - Rolling SMT Pogo Pins -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details