Amphenol Industrial Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial GTC030A20-8SZ

Description
GT 6C 2#8 4#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 6C 2#8 4#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A20-8SZ - PEI-Genesis
Philadelphia, PA, United States
GT 6C 2#8 4#16 SKT RECP BOX RM

GT 6C 2#8 4#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial - 96J4190 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
96J4190
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial 96J4190
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A20-8SZ 96J4190
Product Name Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Wire to Board - 1920-1852-ND - DigiKey
Specs
Connector Type Board Mount Connector
Geometry 45° (135°) Angle with Board
Termination Screw - Rising Cage Clamp
View Details
Switch-disconnector - switch disconnector - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 690 volts
Current Rating 25.0 amps
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details