Amphenol Industrial Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial GTC030A20-8S

Description
GT 6C 2#8 4#16 SKT RECP BOX RM
Request a Quote
Description
GT 6C 2#8 4#16 SKT RECP BOX RM
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 20, 6 Position, Panel, part number 96J4186, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates six crimp socket contacts, making it suitable for various applications requiring reliable electrical connections. The product is part of the Amphenol Industrial GT Series, known for its robust design and durability. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects with specific environmental standards. This receptacle is ideal for engineers seeking a dependable connector solution in industrial settings.

Datasheet Summary
Powered by GS/AI

The Circular Connector Receptacle, Size 20, 6 Position, Panel, part number 96J4186, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates six crimp socket contacts, making it suitable for various applications requiring reliable electrical connections. The product is part of the Amphenol Industrial GT Series, known for its robust design and durability. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects with specific environmental standards. This receptacle is ideal for engineers seeking a dependable connector solution in industrial settings.

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A20-8S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 2#8 4#16 SKT RECP BOX RM

GT 6C 2#8 4#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial - 96J4186 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
96J4186
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial 96J4186
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A20-8S 96J4186
Product Name Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - 8 Pin 2 x Right Angle Pogo Pin -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
View Details
MINI DIN JACK 7 POSITIONS - 80203-508E7AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
50 Ohm N Type Bulkhead Jack - 190422(S22089) - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Gender Female / Jack
Geometry Straight
View Details
MDCX Series: High Frequency Multipin Coax Connectors -  - Molex Signal Tech Industrial Ltd.
Specs
Connector Type Coaxial Connector; Rectangular Connectors, Heavy Duty
View Details