Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A20-8PY

Description
GT 6C 2#8 4#16 PIN RECP
Request a Quote Datasheet
Description
GT 6C 2#8 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A20-8PY - PEI-Genesis
Philadelphia, PA, United States
GT 6C 2#8 4#16 PIN RECP

GT 6C 2#8 4#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A20-8PY
MIL Spec Connector - MIL-DTL 5015, I GTC030A20-8PY
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial - 96J4184 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
96J4184
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial 96J4184
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A20-8PY GTC030A20-8PY 96J4184
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
SHV Coaxial Connector, Bakeable, Air-side, 7,500 Volts, 3 Amps - A0843-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 7500 volts
Current Rating 3.0 amps
View Details
Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Jacks, Plugs - 9202VLT-ND - DigiKey
E-Z-HOOK, a division of Tektest, Inc.
Specs
Gender Male / Plug
Mounting Free Hanging (In-Line)
View Details
3 suppliers