Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A20-8PX

Description
GT 6C 2#8 4#16 PIN RECP
Request a Quote Datasheet
Description
GT 6C 2#8 4#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A20-8PX - PEI-Genesis
Philadelphia, PA, United States
GT 6C 2#8 4#16 PIN RECP

GT 6C 2#8 4#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A20-8PX
MIL Spec Connector - MIL-DTL 5015, I GTC030A20-8PX
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial - 96J4183 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
96J4183
Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial 96J4183
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A20-8PX GTC030A20-8PX 96J4183
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Power Edge Card Straddle Mount Type Connector - 83808-E2A2N1 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Card Edge Connector
Gender Female / Jack
Termination Through Hole
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Custom Off The Shelf Micro Circular Connectors - Type Latching - A22026-001 - Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector; Military Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
2 suppliers
Circular Connector Contacts - 1508-006-1104-16A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 14 AWG
View Details