GT 8C 8#16 PIN RECP BOX RM
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC030A20-7P | GTC030A20-7P | 96J4179 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 20, 8 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |