Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A20-3S-B30

Description
GT 3C 3#12 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 3C 3#12 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030A20-3S-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP BOX RM

GT 3C 3#12 SKT RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A20-3S-B30
MIL Spec Connector - MIL-DTL 5015, I GTC030A20-3S-B30
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial - 96J4178 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial
96J4178
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial 96J4178
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030A20-3S-B30 GTC030A20-3S-B30 96J4178
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details
Connector - Pogo Pin Right Angle -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
MIL Spec Connector - MIL-DTL-38999 III - 6304-224-2102 - Powell Electronics, Inc.
Specs
Connector Type Military Connector
View Details
Coaxial Adapters - NAMVM2 - kTB Solutions
Specs
Connector Type Coaxial Connector
View Details