Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030A18-1S-A24

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030A18-1S-A24
MIL Spec Connector - MIL-DTL 5015, I GTC030A18-1S-A24
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030A18-1S-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 SKT RECP BOX RM

GT 10C 10#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial - 96J4177 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
96J4177
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial 96J4177
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030A18-1S-A24 Amphenol GTC030A18-1S-A24 96J4177
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Interconnect Input/Output Connectors - RF BNC Connector Series - Rego Electronics Inc.
Specs
Connector Type RF and Microwave Connector
View Details
Brim Phono & Co-ax Plug - 413 / 412A - BRIM Electronics, Inc.
Specs
Connector Type Coaxial Connector; Phone Jack / Plug
Gender Male / Plug
View Details
Nano Circular Connectors - A79100-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Connector Type Circular / Cylindrical Connectors; Micro Connector and Nano Connector
Gender Male / Plug
Geometry Straight
View Details
Circular Connector Contacts - 006-0044-20A-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Contact Size (AWG) 18 to 24 AWG
View Details