Amphenol Industrial Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial GTC03028-6P(025)

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial - 46M3810 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial
46M3810
Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial 46M3810
CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 28, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3810
Product Name Circular Connector Receptacle, Size 28, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data