4 Position Circular Connector Receptacle, Male Pins Crimp
GT-5015 WALL MT. RCPT BLK ZN 22-22PIN,4#8 CRIMP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| DigiKey | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC03022-22P(025)-ND | GTC03022-22P(025) | 46M3807 |
| Product Name | Circular Connector Assemblies | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle, Size 22, 4 Position, Panel; Product Range Amphenol Industrial |
| Connector Type | Circular / Cylindrical Connectors | Circular / Cylindrical Connectors |