Amphenol Industrial Circular Connector Receptacle, Size 18, 1 Position, Panel; Product Range Amphenol Industrial GTC03018-7P(025)

Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
Description
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Receptacle, Size 18, 1 Position, Panel; Product Range Amphenol Industrial - 46M3804 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 1 Position, Panel; Product Range Amphenol Industrial
46M3804
Circular Connector Receptacle, Size 18, 1 Position, Panel; Product Range Amphenol Industrial 46M3804
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 1 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:1Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 46M3804
Product Name Circular Connector Receptacle, Size 18, 1 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
USB 3.0 with Detect Pin Connector - 845-018-057CRL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Geometry Right Angle
Mounting PC Mount
View Details
Male BNC to Female BNC Adapter, 20 dB Attenuation - AT-20 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details