Amphenol Industrial Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial GTC030-40-56SZ

Description
GTC03040-56SZ
Request a Quote Datasheet
Description
GTC03040-56SZ
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-40-56SZ - PEI-Genesis
Philadelphia, PA, United States
GTC03040-56SZ

GTC03040-56SZ

Buy Now
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial - 96J4134 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial
96J4134
Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial 96J4134
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 85 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 85 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:85Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-40-56SZ 96J4134
Product Name Circular Connector Receptacle Size 40, 85 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products