Amphenol Industrial Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial GTC030-40-53S

Description
GT 60C 60#16 SKT RECP
Request a Quote Datasheet
Description
GT 60C 60#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-40-53S - PEI-Genesis
Philadelphia, PA, United States
GT 60C 60#16 SKT RECP

GT 60C 60#16 SKT RECP

Buy Now
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial - 96J4119 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial
96J4119
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial 96J4119
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-40-53S 96J4119
Product Name Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.00mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 7.0 amps
View Details
Connector - SMT Pogo Pin 3mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
100 Position Hermetic Bulkhead Connector - 24059 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details