Amphenol Industrial Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial GTC030-40-53P-LC

Description
GT 60C 60#16 PIN RECP
Request a Quote Datasheet
Description
GT 60C 60#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-40-53P-LC - PEI-Genesis
Philadelphia, PA, United States
GT 60C 60#16 PIN RECP

GT 60C 60#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial - 96J4118 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial
96J4118
Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial 96J4118
CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 40, 60 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:60Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-40-53P-LC 96J4118
Product Name Circular Connector Receptacle Size 40, 60 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details
Powerpole ® 15-45 PCB Mounting Staples 1×2 Short 14.5mm - 114555P2 - Anderson Power Products
Specs
Mounting PCB Mount
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
5 suppliers