Amphenol Industrial Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial GTC030-36-5SX

Description
GT 4C 4#0 SKT RECP
Request a Quote Datasheet
Description
GT 4C 4#0 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-36-5SX - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#0 SKT RECP

GT 4C 4#0 SKT RECP

Buy Now
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial - 96J4106 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
96J4106
Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial 96J4106
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-36-5SX 96J4106
Product Name Circular Connector Receptacle, Size 36, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

2 Piece Board to Board Connectors - 0.8mm Pitch Series - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; Board to Board Connector
Termination Through Hole
Mounting PC Mount
View Details
M8 Female Cable Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
View Details
RFW/PFW Series: Backpotted Connector Assembly -  - Douglas Electrical Components
Specs
Connector Type Military Connector
View Details
50 Ohm N Connector, N 90° Plug - 190311 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details