Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-36-4P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-36-4P
MIL Spec Connector - MIL-DTL 5015, I GTC030-36-4P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-36-4P
MIL Spec Connector - MIL-DTL 5015, I GTC030-36-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 36, 3 Position, Panel; Product Range Amphenol Industrial - 96J4098 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 3 Position, Panel; Product Range Amphenol Industrial
96J4098
Circular Connector Receptacle, Size 36, 3 Position, Panel; Product Range Amphenol Industrial 96J4098
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC030-36-4P 96J4098
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 36, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Mini DIN Jack 1x1 Port 8 Positions - 80203-508D8AL - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Insulated Banana Jack - 906 / 981 - BRIM Electronics, Inc.
Specs
Gender Female / Jack
Termination Screw Lug
Current Rating 15.0 amps
View Details
Strip Connector Standards - Type Surface Mount - A24001-012 - Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; Micro Connector and Nano Connector; Military Connector; Wire to Wire Connector
Coupling / Adapter Coupling / Adapter
Gender Female / Jack
View Details
2 suppliers
Circular Connector Contacts - 0603-15-2001-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
View Details
2 suppliers