Amphenol Industrial Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial GTC030-36-3S

Description
GT 6C 3#0,3#12 SKT RECP
Request a Quote Datasheet
Description
GT 6C 3#0,3#12 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-36-3S - PEI-Genesis
Philadelphia, PA, United States
GT 6C 3#0,3#12 SKT RECP

GT 6C 3#0,3#12 SKT RECP

Buy Now
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial - 96J4097 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
96J4097
Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial 96J4097
CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 36, 6 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:6Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-36-3S 96J4097
Product Name Circular Connector Receptacle, Size 36, 6 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC 90° Plug - 190109 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
D-Sub Connector Assemblies - 2262-A28300-031-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Surface Mount, Right Angle
View Details
Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details