Amphenol Industrial Circular Connector Assemblies GTC030-36-10P

Description
MIL-5015 GT/ACA-B BAYONET RECEPT
Request a Quote Datasheet
Description
MIL-5015 GT/ACA-B BAYONET RECEPT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Circular Connector Assemblies - 339-GTC030-36-10P-ND - DigiKey
Thief River Falls, MN, United States
Circular Connector Assemblies
339-GTC030-36-10P-ND
Circular Connector Assemblies 339-GTC030-36-10P-ND
MIL-5015 GT/ACA-B BAYONET RECEPT

MIL-5015 GT/ACA-B BAYONET RECEPT

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-36-10P
MIL Spec Connector - MIL-DTL 5015, I GTC030-36-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-36-10P
MIL Spec Connector - MIL-DTL 5015, I GTC030-36-10P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-36-10P
MIL Spec Connector - MIL-DTL 5015, I GTC030-36-10P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030-36-10P - PEI-Genesis
Philadelphia, PA, United States
GT 48C 48#16 PIN RECP

GT 48C 48#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial - 96J4089 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
96J4089
Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial 96J4089
CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 36, 48 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:48Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 339-GTC030-36-10P-ND GTC030-36-10P Amphenol GTC030-36-10P 96J4089
Product Name Circular Connector Assemblies MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 36, 48 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors Military Connector Circular / Cylindrical Connectors
Mounting Panel Mount
Voltage Rating 500 to 700 volts
Current Rating 13.0 amps
Unlock Full Specs
to access all available technical data

Similar Products

LOC Female to Female Adapter - SALE-8936 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
128 Position Hermetic Bulkhead Connector - 24060 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
RP SMA Female To RP SMA Male RF Adapter - ET-SFRS-SMRS - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug; Female / Jack
Geometry Straight
View Details