Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-32-31P-B30

Description
GT 31C 31#16 PIN RECP
Request a Quote Datasheet
Description
GT 31C 31#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-32-31P-B30 - PEI-Genesis
Philadelphia, PA, United States
GT 31C 31#16 PIN RECP

GT 31C 31#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-32-31P-B30
MIL Spec Connector - MIL-DTL 5015, I GTC030-32-31P-B30
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial - 96J4077 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial
96J4077
Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial 96J4077
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 31 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:31Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-32-31P-B30 GTC030-32-31P-B30 96J4077
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 31 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Connector - SMT Pogo Pin 7mm -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Voltage Rating 12 volts
Current Rating 1.0 to 60.0 amps
View Details
Subminiature D-type Connector, 50 Pins, In-Vacuum, Female Pins - A2380-1-CN - MPF Products, INC.
Specs
Connector Type D-Sub Connector
Gender Female / Jack
View Details
Transformer Series: High Density, High Power, Intercoach Couplers -  - Smiths Interconnect, a Molex company
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details