71-586614-02P
CIRCULAR CONNECTOR RECEPTACLE, SIZE 32, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No
| PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC030-32-2P-LC | 96J4057 |
| Product Name | Circular Connector Receptacle, Size 32, 5 Position, Panel; Product Range Amphenol Industrial | |
| Connector Type | Circular / Cylindrical Connectors |