Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-32-22S-025-LC

Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet
Description
GT 54C 54#16 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-32-22S-025-LC - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 SKT RECP

GT 54C 54#16 SKT RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-32-22S-025-LC
MIL Spec Connector - MIL-DTL 5015, I GTC030-32-22S-025-LC
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial - 96J4071 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
96J4071
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial 96J4071
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-32-22S-025-LC GTC030-32-22S-025-LC 96J4071
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

E-Z-Flex Banana Socket to 0.092″ Pin Plug, Adapter - 9341 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
Hermetic Bulkhead Connector - 26064 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
BNC (F) Bulkhead Solder Type Connector - ET-BFS-BH-ST-N - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details
Power Entry Modules (PEM) - 486-3-103-778-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 4.0 amps
View Details