Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-32-22P

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-32-22P
MIL Spec Connector - MIL-DTL 5015, I GTC030-32-22P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-32-22P
MIL Spec Connector - MIL-DTL 5015, I GTC030-32-22P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030-32-22P - PEI-Genesis
Philadelphia, PA, United States
GT 54C 54#16 PIN RECP

GT 54C 54#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial - 96J4062 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
96J4062
Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial 96J4062
CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 32, 54 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:54Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030-32-22P Amphenol GTC030-32-22P 96J4062
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 32, 54 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Circular Connector Assemblies - 1920-CNM12-S4SP0-BP7-ND - DigiKey
Specs
Connector Type Circular / Cylindrical Connectors
Mounting Free Hanging (In-Line)
Voltage Rating 250 volts
View Details
2 suppliers
Headers, Plugs and Sockets - BB-CON-WR2-ND - DigiKey
Specs
Geometry Straight; 180°
Mounting Free Hanging (In-Line)
View Details