Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-28-9P

Description
CONNECTOR
Request a Quote
Description
CONNECTOR
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-28-9P
MIL Spec Connector - MIL-DTL 5015, I GTC030-28-9P
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030-28-9P - PEI-Genesis
Philadelphia, PA, United States
GT 12C 6#12 6#16 PIN RECP

GT 12C 6#12 6#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial - 96J4067 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
96J4067
Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial 96J4067
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 12 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:12Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030-28-9P Amphenol GTC030-28-9P 96J4067
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 12 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

High Flow Power Backplane 2x2 Female +6 Signal Straight Press Fit Connector - 80320SH6 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Termination Through Hole
View Details
Standard Telephone Jack - 857 - BRIM Electronics, Inc.
BRIM Electronics, Inc.
Specs
Connector Type Phone Jack / Plug
Gender Female / Jack
Current Rating 10.0 amps
View Details
D-Sub Connector Assemblies - 2262-A50019-005-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Specs
Connector Type Military Connector
View Details