Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-28-66S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-28-66S
MIL Spec Connector - MIL-DTL 5015, I GTC030-28-66S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-28-66S
MIL Spec Connector - MIL-DTL 5015, I GTC030-28-66S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amphenol Industrial - 96J4063 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amphenol Industrial
96J4063
Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amphenol Industrial 96J4063
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 16 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:16Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC030-28-66S 96J4063
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 16 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Expansion Headers Kit (not soldered) - AS-ACC-SHORTARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Mini DIN Jack 2x1 Ports 6 Positions Top Green / Bottom Purple - 80203-608E6L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Banana Plug, Shrouded Right Angle - 9301 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
Geometry Right Angle
View Details