Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-28-17S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-28-17S
MIL Spec Connector - MIL-DTL 5015, I GTC030-28-17S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 28, 15 Position, Panel; Product Range Amphenol Industrial - 96J4039 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 28, 15 Position, Panel; Product Range Amphenol Industrial
96J4039
Circular Connector Receptacle Size 28, 15 Position, Panel; Product Range Amphenol Industrial 96J4039
CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 15 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 28, 15 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:15Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC030-28-17S 96J4039
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 28, 15 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Powerpole ® 15-45 Standard Housings White - 1327G7 - Anderson Power Products
Specs
Current Rating 45.0 to 55.0 amps
Contact Size (AWG) 20 AWG
View Details
3 suppliers
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Circular Connector Assemblies - ECG.1B.303.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 12.0 amps
View Details
2 suppliers