CONNECTOR
GT 2C 2#4 PIN RECP WALL
GT 2C 2#4 PIN RECP WALL
GT-5015 WALL MNT RCPT OD 24-9SKT,2#4 CRIMP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030-24-9S | GTC030-24-9S | Amphenol GTC030-24-9S | GTC030-24-9S | 96J4007 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |