Amphenol Industrial Connectors Circlr,Industrial,Metal,Assembld/Kitted GTC030-24-9P

Description
GT 2C 2#4 PIN RECP
Request a Quote Datasheet
Description
GT 2C 2#4 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-24-9P - PEI-Genesis
Philadelphia, PA, United States
GT 2C 2#4 PIN RECP

GT 2C 2#4 PIN RECP

Buy Now
Connectors Circlr,Industrial,Metal,Assembld/Kitted - GTC030-24-9P - Heilind Electronics, Inc.
Wilmington, MA, United States
Connectors Circlr,Industrial,Metal,Assembld/Kitted
GTC030-24-9P
Connectors Circlr,Industrial,Metal,Assembld/Kitted GTC030-24-9P
RECEPT

RECEPT

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-9P
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-9P
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-9P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
GT 2C 2#4 PIN RECP

GT 2C 2#4 PIN RECP

Buy Now
Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial - 96J4013 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial
96J4013
Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial 96J4013
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Heilind Electronics, Inc. Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-24-9P GTC030-24-9P GTC030-24-9P GTC030-24-9P 96J4013
Product Name Connectors Circlr,Industrial,Metal,Assembld/Kitted MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 24, 2 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Connector, 20 Amp 125 Volt 5-20R with Green Neon Light - 5636 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 20.0 amps
View Details
61 Position Hermetic Bulkhead Connector - 24235 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
Rack & Panel Connectors - 1-1811902-3 - TE Connectivity
Specs
Mounting Cable Mount (Free-Hanging)
Current Rating 1.0 amps
Contact Size (AWG) 8 AWG
View Details
3 suppliers