Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-24-67P

Description
GT 19C 19#16 PIN RECP
Request a Quote Datasheet
Description
GT 19C 19#16 PIN RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-24-67P - PEI-Genesis
Philadelphia, PA, United States
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-67P
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-67P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-67P
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-67P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
GT 19C 19#16 PIN RECP

GT 19C 19#16 PIN RECP

Buy Now
Circular Connector Receptacle Size 24, 19 Position, Panel; Product Range Amphenol Industrial - 96J4000 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 19 Position, Panel; Product Range Amphenol Industrial
96J4000
Circular Connector Receptacle Size 24, 19 Position, Panel; Product Range Amphenol Industrial 96J4000
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 19 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:19Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-24-67P GTC030-24-67P GTC030-24-67P 96J4000
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 19 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Plug) - 80321-1A01S10D01B71DPG2A-A003 - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Male / Plug
Geometry Right Angle
View Details
Connector - 2 Pin Straight Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Straight
Termination Magnetic
Voltage Rating 12 volts
View Details
61 Position Hermetic Bulkhead Connector - 24035 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 Ohm N Connector, N 90° Plug - 190611 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Right Angle
Termination Crimp
View Details
2 suppliers