Amphenol Industrial Circular Connector Receptacle, Size 24, 5 Position, Panel; Product Range Amphenol Industrial GTC030-24-53S

Description
GT 5C 5#8 SKT RECP
Request a Quote Datasheet
Description
GT 5C 5#8 SKT RECP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-24-53S - PEI-Genesis
Philadelphia, PA, United States
GT 5C 5#8 SKT RECP

GT 5C 5#8 SKT RECP

Buy Now
Swedesboro, NJ, United States
GT 5C 5#8 SKT RECP

GT 5C 5#8 SKT RECP

Buy Now
Circular Connector Receptacle, Size 24, 5 Position, Panel; Product Range Amphenol Industrial - 96J3999 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 5 Position, Panel; Product Range Amphenol Industrial
96J3999
Circular Connector Receptacle, Size 24, 5 Position, Panel; Product Range Amphenol Industrial 96J3999
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 5 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:5Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-24-53S GTC030-24-53S 96J3999
Product Name Circular Connector Receptacle, Size 24, 5 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N Bulkhead Jack - 150122 - PIC Wire & Cable
Specs
Mounting Bulkhead
View Details
Circular Connector Assemblies - EEG.1K.305.CLN-ND - DigiKey
Specs
Connector Type Board Mount Connector; Circular / Cylindrical Connectors
Mounting Panel Mount, Through Hole
Current Rating 9.0 amps
View Details
2 suppliers
Hermetic Connectors -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Automotive Connector; Coaxial Connector; D-Sub Connector; Military Connector; USB
View Details