Amphenol Industrial Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial GTC030-24-22P

Description
GT 4C 42#8 PIN RECP WALL
Request a Quote Datasheet
Description
GT 4C 42#8 PIN RECP WALL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-24-22P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 42#8 PIN RECP WALL

GT 4C 42#8 PIN RECP WALL

Buy Now
Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial - 96J3993 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial
96J3993
Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial 96J3993
CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 24, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-24-22P 96J3993
Product Name Circular Connector Receptacle, Size 24, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Connector Assemblies - 2262-A28400-009-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Geometry Right Angle
Mounting Through Hole, Right Angle
View Details
Plug - NECU-M-S-B12G5-C2-PB - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
View Details
2 suppliers
Mating Connector/Plugs - DP-4S-1 - Strainsert
Specs
Connector Type Military Connector
Gender Female / Jack
Contact Size (AWG) 30 AWG
View Details
Connector - Magnetic Pin Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details