Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-24-20S

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MIL Spec Connector - MIL-DTL 5015, I - GTC030-24-20S - Powell Electronics, Inc.
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-20S
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-20S
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-24-20S
MIL Spec Connector - MIL-DTL 5015, I GTC030-24-20S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 24, 11 Position, Panel; Product Range Amphenol Industrial - 96J3989 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 24, 11 Position, Panel; Product Range Amphenol Industrial
96J3989
Circular Connector Receptacle Size 24, 11 Position, Panel; Product Range Amphenol Industrial 96J3989
CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 24, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number GTC030-24-20S 96J3989
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 24, 11 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Modular Connectors / Ethernet Connectors - 101T02 - Powell Electronics, Inc.
Specs
Connector Type Modular Connector and RJ Connector
Mounting 2
View Details
78-Pin Hermetic D-sub Connector - 54674 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
Mating Connector/Plugs - Bx4P - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 20 AWG
View Details
Coaxial Adapters - TE-A-24-MM - Maury Microwave
Specs
Connector Type Coaxial Connector
Gender Male / Plug
View Details