CONNECTOR
CONNECTOR
GT 3C 3#12 PIN RECP
GT 3C 3#12 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Powell Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030-22-9P | GTC030-22-9P | Amphenol GTC030-22-9P | 96J3991 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial | ||
| Connector Type | Military Connector | Circular / Cylindrical Connectors |