Amphenol Industrial Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial GTC030-22-9P-LC

Description
71-586611-09P
Request a Quote
Description
71-586611-09P
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-22-9P-LC - PEI-Genesis
Philadelphia, PA, United States
71-586611-09P

71-586611-09P

Buy Now
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial - 96J3992 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial
96J3992
Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial 96J3992
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: No

Supplier's Site

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-22-9P-LC 96J3992
Product Name Circular Connector Receptacle, Size 22, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm TNC Connector, TNC Bulkhead Jack - 190621 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Termination Crimp
Mounting Bulkhead
View Details
D-Sub Connector Assemblies - 2262-A50021-051-ND - DigiKey
Omnetics Connector Corporation
Specs
Connector Type Board Mount Connector; D-Sub Connector
Mounting Through Hole
Current Rating 1.0 amps
View Details
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
CON01 Connector - CON01 - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Connector Type D-Sub Connector
View Details