Connectors Circlr,Industrial,Me
GT 2C 2#8 PIN RECP
GT 2C 2#8 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE, SIZE 22, 2 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:2Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No
| Heilind Electronics, Inc. | Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030-22-1P | GTC030-22-1P | Amphenol GTC030-22-1P | 96J3967 |
| Product Name | Connectors Circlr,Industrial,Metal,Assembld/Kitted | Circular Connector Receptacle, Size 22, 2 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |