The Circular Connector Receptacle Size 22, 14 Position, Panel from Amphenol Industrial features a reverse bayonet coupling style, which provides secure and reliable connections. This receptacle is designed for wall mounting and accommodates 14 crimp pin contacts. It is suitable for various industrial applications where robust connectivity is required. The product is not RoHS compliant, which may be a consideration for projects adhering to specific environmental regulations. Engineers should evaluate the connector's specifications against their project requirements to determine its suitability.
GT 14C 14#16 PIN RECP
GT 14C 14#16 PIN RECP
CIRCULAR CONNECTOR RECEPTACLE SIZE 22, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts;
| Powell Electronics, Inc. | PEI-Genesis | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | GTC030-22-19P | Amphenol GTC030-22-19P | 96J3978 |
| Product Name | Circular Connector Receptacle Size 22, 14 Position, Panel; Product Range Amphenol Industrial | ||
| Gender | Female / Jack |