The Circular Connector Receptacle, Size 20, 4 Position, Panel, part number 96J3955, is designed for wall mounting and features a reverse bayonet coupling style. It accommodates four crimp socket contacts, making it suitable for various applications requiring reliable electrical connections. The product is part of the Amphenol Industrial GT Series, known for its robust design and durability. It is important to note that this connector is not RoHS compliant, which may be a consideration for projects requiring adherence to environmental regulations. This receptacle is ideal for engineers seeking a dependable connector solution in industrial settings.
GT 4C 4#12 SKT RECP BOX RM
CONNECTOR
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No
| PEI-Genesis | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Electrical Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | Amphenol GTC030-20-4S-A24 | GTC030-20-4S-A24 | 96J3955 |
| Product Name | MIL Spec Connector - MIL-DTL 5015, I | Circular Connector Receptacle, Size 20, 4 Position, Panel; Product Range Amphenol Industrial | |
| Gender | Female / Jack |