Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-20-3S-LC

Description
CONNECTOR
Request a Quote Datasheet
Description
CONNECTOR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-3S-LC
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-3S-LC
CONNECTOR

CONNECTOR

Buy Now
 - Amphenol GTC030-20-3S-LC - PEI-Genesis
Philadelphia, PA, United States
GT 3C 3#12 SKT RECP BOX RM

GT 3C 3#12 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial - 96J3945 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial
96J3945
Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial 96J3945
CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 20, 3 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:3Contacts; Circular Contact Type:Crimp Socket - Contacts Not Supplied RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030-20-3S-LC Amphenol GTC030-20-3S-LC 96J3945
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 20, 3 Position, Panel; Product Range Amphenol Industrial
Connector Type Military Connector Circular / Cylindrical Connectors
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Connector Type Military Connector
View Details
Connector - 8 Pin Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details