Amphenol Industrial Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial GTC030-20-33S-A24

Description
GT 11C 11#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 11C 11#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
GT 11C 11#16 SKT RECP BOX RM

GT 11C 11#16 SKT RECP BOX RM

Buy Now
 - Amphenol GTC030-20-33S-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 SKT RECP BOX RM

GT 11C 11#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial - 96J3948 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial
96J3948
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial 96J3948
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  Powell Electronics, Inc. PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number GTC030-20-33S-A24 Amphenol GTC030-20-33S-A24 96J3948
Product Name Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Standard Circular Connectors - 1-2213234-1 - TE Connectivity
Specs
Connector Type Circular / Cylindrical Connectors; Wire to Wire Connector
View Details
3 suppliers
Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
Din Rail, Channel - 2946-2002-1303-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 800 volts
Contact Size (AWG) 12 to 18 AWG
View Details
MDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
Mounting Bulkhead
View Details