Amphenol Industrial Electronic Connector GTC030-20-33P-LC-027

Description
Conn Circular PIN 11 POS Crimp ST Flange Mount 11 Terminal 1 Port Product overview: GTC030-20-33P-LC-027 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-GTC030-20-33P-LC -027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Conn Circular PIN 11 POS Crimp ST Flange Mount 11 Terminal 1 Port Product overview: GTC030-20-33P-LC-027 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-GTC030-20-33P-LC -027 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Electronic Connector
436-GTC030-20-33P-LC-027
Electronic Connector 436-GTC030-20-33P-LC-027
Conn Circular PIN 11 POS Crimp ST Flange Mount 11 Terminal 1 Port Product overview: GTC030-20-33P-LC-027 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-GTC030-20-33P-LC -027 can be used for catalog matching and distributor lookup.

Conn Circular PIN 11 POS Crimp ST Flange Mount 11 Terminal 1 Port Product overview: GTC030-20-33P-LC-027 from Amphenol is an Electronic Connector for board-to-board, wire-to-board, backplane, terminal, cable, and industrial interconnect applications. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include connector, interconnect, header, socket, terminal block, Electronic Connector, Circular Connector Assemblies. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 436-GTC030-20-33P-LC-027 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - Amphenol GTC030-20-33P-LC-027 - PEI-Genesis
Philadelphia, PA, United States
GT 11C 11#16 PIN RECP BOX

GT 11C 11#16 PIN RECP BOX

Buy Now
Connectors, Interconnects - Circular Connectors - Housings - 1101662-GTC030-20-33P-LC-027 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Circular Connectors - Housings
1101662-GTC030-20-33P-LC-027
Connectors, Interconnects - Circular Connectors - Housings 1101662-GTC030-20-33P-LC-027
Win Source Part Number: 1101662-GTC030-20-33 P-LC-027 Category: Connectors, Interconnects>Circul ar Connectors - Housings Series: GT, MIL-5015 Derivative Type: For Male Pins Number of Positions: 11 Connector Type: Receptacle Housing Contact Type: Crimp Fastening Type: Reverse Bayonet Lock Package: Bulk Contact Size: 16 Note: Contacts Not Included Shielding: Unshielded Orientation: N (Normal) Housing Color: Black Standard Package: 1 Mounting Feature: Flange Shell Size - Insert: 20-33 Mounting Type: Panel Mount Contact Shape: Circular Temperature Range - Operating: -55°C ~ 125°C Shell Material: Aluminum Alloy Shell Finish: Zinc Cobalt Insert Material: Neoprene Alternative Parts (Cross-Reference): CA3102E20-33SBF80; CA3102E24-20PF80; CA3102E20-33SF80; GTCL03020-33S(025)(L C); GTCL030-20-33S; D38999/20MF11PN-LC; ECCN: EAR99 Fake Threat In the Open Market: 65 pct. MSL Level: 1 (Unlimited) HTSUS: 8538.90.8180 Mfr: Amphenol Industrial Operations Other Names: AIGTC030-20-33P-LC-0 27 Base Product Number: GTC030

Win Source Part Number: 1101662-GTC030-20-33P-LC-027
Category: Connectors, Interconnects>Circular Connectors - Housings
Series: GT, MIL-5015 Derivative
Type: For Male Pins
Number of Positions: 11
Connector Type: Receptacle Housing
Contact Type: Crimp
Fastening Type: Reverse Bayonet Lock
Package: Bulk
Contact Size: 16
Note: Contacts Not Included
Shielding: Unshielded
Orientation: N (Normal)
Housing Color: Black
Standard Package: 1
Mounting Feature: Flange
Shell Size - Insert: 20-33
Mounting Type: Panel Mount
Contact Shape: Circular
Temperature Range - Operating: -55°C ~ 125°C
Shell Material: Aluminum Alloy
Shell Finish: Zinc Cobalt
Insert Material: Neoprene
Alternative Parts (Cross-Reference): CA3102E20-33SBF80; CA3102E24-20PF80; CA3102E20-33SF80; GTCL03020-33S(025)(LC); GTCL030-20-33S; D38999/20MF11PN-LC;
ECCN: EAR99
Fake Threat In the Open Market: 65 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8538.90.8180
Mfr: Amphenol Industrial Operations
Other Names: AIGTC030-20-33P-LC-027
Base Product Number: GTC030

Buy Now Datasheet
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-33P-LC-027
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-33P-LC-027
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial - 96J3947 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial
96J3947
Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial 96J3947
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 11 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:11Contacts; Circular Contact Type:Crimp Pin - Contacts Not Supplied RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. PEI-Genesis Win Source Electronics Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 436-GTC030-20-33P-LC-027 Amphenol GTC030-20-33P-LC-027 1101662-GTC030-20-33P-LC-027 GTC030-20-33P-LC-027 96J3947
Product Name Electronic Connector Connectors, Interconnects - Circular Connectors - Housings MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 20, 11 Position, Panel; Product Range Amphenol Industrial
Termination Crimp
Unlock Full Specs
to access all available technical data

Similar Products

Altech Corp.
Specs
Gender Female / Jack
Termination Crimp
View Details
Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details