Amphenol Industrial Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial GTC030-20-29S-B20

Description
GT 17C 17#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 17C 17#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-20-29S-B20 - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 SKT RECP BOX RM

GT 17C 17#16 SKT RECP BOX RM

Buy Now
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial - 96J3939 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial
96J3939
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial 96J3939
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-20-29S-B20 96J3939
Product Name Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Banana Plug, Double Stacking - DB750 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug
View Details
128 Position Hermetic Bulkhead Connector - 24260 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
QMA (M) R/A Connector for RG58 Cable - ET-QMRA-2 - Eteily Technologies India Pvt. Ltd.
Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
View Details