Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-20-29P-A24

Description
GT 17C 17#16 PIN RECP BOX RM
Request a Quote Datasheet
Description
GT 17C 17#16 PIN RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-20-29P-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 17C 17#16 PIN RECP BOX RM

GT 17C 17#16 PIN RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-29P-A24
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-29P-A24
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial - 96J3935 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial
96J3935
Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial 96J3935
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 17 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:17Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-20-29P-A24 GTC030-20-29P-A24 96J3935
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 20, 17 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products