Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-20-27P

Description
GT 14C 14#16 PIN RECP BOX RM
Request a Quote Datasheet
Description
GT 14C 14#16 PIN RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-20-27P - PEI-Genesis
Philadelphia, PA, United States
GT 14C 14#16 PIN RECP BOX RM

GT 14C 14#16 PIN RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-27P
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-27P
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-27P
CONNECTOR

CONNECTOR

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-20-27P
MIL Spec Connector - MIL-DTL 5015, I GTC030-20-27P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial - 96J3925 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial
96J3925
Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial 96J3925
CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 20, 14 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:14Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-20-27P GTC030-20-27P 96J3925
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 20, 14 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA Connector, SMA 90° Plug - 190515 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector; RF and Microwave Connector
Geometry Right Angle
Termination Crimp
View Details
Connector - Magnetic Charging Connector -  - Shenzhen QH Industrial Co., Ltd
Shenzhen QH Industrial Co., Ltd
Specs
Termination Magnetic
Voltage Rating 12 volts
Current Rating 1.0 to 3.0 amps
View Details
Specs
Connector Type Military Connector
View Details
Cable Connectors - NCS-MG-A830-1 - kTB Solutions
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
View Details