Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-18-8S

Description
GT 8C 1#12 7#16 SKT RECP BOX
Request a Quote Datasheet
Description
GT 8C 1#12 7#16 SKT RECP BOX
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-18-8S - PEI-Genesis
Philadelphia, PA, United States
GT 8C 1#12 7#16 SKT RECP BOX

GT 8C 1#12 7#16 SKT RECP BOX

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-18-8S
MIL Spec Connector - MIL-DTL 5015, I GTC030-18-8S
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial - 96J3907 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial
96J3907
Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial 96J3907
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 8 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:8Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-18-8S GTC030-18-8S 96J3907
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 8 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data