Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-18-4P

Description
GT 4C 4#16 PIN RECP BOX RM
Request a Quote Datasheet
Description
GT 4C 4#16 PIN RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-18-4P - PEI-Genesis
Philadelphia, PA, United States
GT 4C 4#16 PIN RECP BOX RM

GT 4C 4#16 PIN RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-18-4P
MIL Spec Connector - MIL-DTL 5015, I GTC030-18-4P
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial - 96J3903 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
96J3903
Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial 96J3903
CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE, SIZE 18, 4 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:4Contacts; Circular Contact Type:Crimp Pin; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-18-4P GTC030-18-4P 96J3903
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle, Size 18, 4 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

BiLobe® Connectors - Standards -Type Single Row - A54000-021 - Omnetics Connector Corporation
Specs
Connector Type Military Connector; Rectangular Connectors, Heavy Duty
Geometry Straight
Termination Through Hole
View Details
Plug socket - MSSD-EB-S-M14 - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
View Details
2 suppliers
Transducer Receptacles - DR-4S-4H - Strainsert
Specs
Connector Type Military Connector
Gender Male / Plug
Contact Size (AWG) 30 AWG
View Details