Amphenol Industrial MIL Spec Connector - MIL-DTL 5015, I GTC030-18-19SX-A24

Description
GT 10C 10#16 SKT RECP BOX RM
Request a Quote Datasheet
Description
GT 10C 10#16 SKT RECP BOX RM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - Amphenol GTC030-18-19SX-A24 - PEI-Genesis
Philadelphia, PA, United States
GT 10C 10#16 SKT RECP BOX RM

GT 10C 10#16 SKT RECP BOX RM

Buy Now
Swedesboro, NJ, United States
MIL Spec Connector - MIL-DTL 5015, I
GTC030-18-19SX-A24
MIL Spec Connector - MIL-DTL 5015, I GTC030-18-19SX-A24
CONNECTOR

CONNECTOR

Buy Now
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial - 96J3897 - Newark, An Avnet Company
Chicago, IL, United States
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
96J3897
Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial 96J3897
CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

CIRCULAR CONNECTOR RECEPTACLE SIZE 18, 10 POSITION, PANEL; Product Range:GT Series; Circular Connector Shell Style:Wall Mount Receptacle; No. of Contacts:10Contacts; Circular Contact Type:Crimp Socket; Coupling Style:Reverse Bayonet RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  PEI-Genesis Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number Amphenol GTC030-18-19SX-A24 GTC030-18-19SX-A24 96J3897
Product Name MIL Spec Connector - MIL-DTL 5015, I Circular Connector Receptacle Size 18, 10 Position, Panel; Product Range Amphenol Industrial
Gender Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Silver Plated Primary Power Wire Contacts Standard AWG 4 25mm² - 1339G4 - Anderson Power Products
Specs
Contact Size (AWG) 10 AWG
View Details
4 suppliers
Connector/Terminal/Pin - 22016646 - Radwell International
Specs
Connector Type D-Sub Connector; Gender Changer
View Details
3-Prong Straight Connector, 15 Amp 125 Volt 5-15R Orange - 5602 - Suzhou Ele Mfg Co., Ltd.
Specs
Geometry Straight
Voltage Rating 125 volts
Current Rating 15.0 amps
View Details